Status: | Active |
---|---|
Series: | NCP12510 |
RoHS: | Compliant |
Prices starting from US$0.22
Frequency Foldback down to 26 kHz and Skip-Cycle in light load conditions |
Non-dissipative internal and adjustable Over Power Protection (OPP) circuits |
Frequency jittering from full load to skip-cycle |
Rich Set of Integrated Protections: Pre-short, OPP, OVP, OCP, SCP, OTP with Auto−Recovery or Latched Options. |
Improved IC Power Consumption |
Internal Ramp Compensation |
High Robustness and High ESD Capabilities |
Benefits |
---|
High efficiency in light load conditions |
Limits maximum delivered power without affecting standby performance |
Improved EMI performance |
Simple implementation of required protection functions |
Higher efficiency and lower No-Load Power Loss |
Reduces the number of external components |
Robust power supply with up to 4KV ESD |
Applications |
---|
Offline Adapters |
Notebooks and Tablets |
Printers |
End Products |
---|
AC-DC converters |
General External AC-DC Adapters |
Set-top Boxes |
Description | NCP12510, 25.5 V OVP, 65 kHz, Auto-Recovery/Latched Operation |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback |
Control Mode | Current Mode |
fsw Typ (kHz) | 65 |
Stand-by Mode | Yes |
UVLO (V) | 8.3 |
Short Circuit Protection | Yes |
Latch | No |
Soft Start | Yes |
VCC Max (V) | 35 |
Drive Cap. (mA) | 300 / 500 |
Package Type | TSOP-6 |
Pwm Controller, 65Khz, 35V, -40 To 125Deg C | Newark Electronics |
PWM CONTROLLER, 65KHZ, 35V, TSOP-6 | element14 |
Current Mode PWM Controller 500mA 6-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP12510BSN65T1G?
Additional datasheets, footprints and schematics for NCP12510BSN65T1G are listed on our Part Details page. You can also find images and similar parts to NCP12510BSN65T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP12510BSN65T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP12510BSN65T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP12510BSN65T1G fall under?
The NCP12510BSN65T1G is listed under Power Management > AC-DC Power Conversion > Offline Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP12510BSN65T1G when available in the Offline Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP12510BSN65T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP12510BSN65T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP12510BSN65T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NCP12510BSN65T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP12510BSN65T1G often in real-time on the comparison pages.
What if I can't find stock of NCP12510BSN65T1G?
You can fill out our help required form which you can use to request a quote for NCP12510BSN65T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.