Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 100V |
---|---|
Input Voltage AC Max | 250V |
AC / DC Converter Case Style | DIP |
No. of Pins | 7Pins |
Power Rating | 12W |
Topology | Flyback |
Operating Temperature Min | - |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1014 |
Frequency | 65kHz |
Input Voltage Max | 10V |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 250mA |
Output Voltage Max | 700V |
Power Supply Type | SMPS |
Primary Input Voltage | 8V |
Supply Voltage Max | 10V |
Supply Voltage Min | -0.3V |
Termination Type | Through Hole |
Voltage Regulator Type | Current Mode Controller |
Offline SMPS Switcher, NCP1014AP065G | RS |
Current Mode PWM Controller 450mA 7-Pin PDIP Rail | Avnet America |
NCP1014AP065G, PWM Current Mode Controller, 71 kHz, -0.3 to 10 V, 7-Pin PDIP | ON Semiconductor NCP1014AP065G | RS Americas |
IC, MONOLITHIC SWITCHER, 65KHZ | element14 |
IC, MONOLITHIC SWITCHER, 65KHZ | Farnell |
Ic,smps Controller,current-Mode,dip,8Pin,plastic Rohs Compliant: Yes |Onsemi NCP1014AP065G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP1014AP065G?
Additional datasheets, footprints and schematics for NCP1014AP065G are listed on our Part Details page. You can also find images and similar parts to NCP1014AP065G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1014AP065G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1014AP065G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1014AP065G fall under?
The NCP1014AP065G is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP1014AP065G when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1014AP065G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1014AP065G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP1014AP065G have stock available?
Authorised distributors including RS, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for NCP1014AP065G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1014AP065G often in real-time on the comparison pages.
What if I can't find stock of NCP1014AP065G?
You can fill out our help required form which you can use to request a quote for NCP1014AP065G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.