Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | DP3T |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 6ohm |
Supply Voltage Range | 1.65V to 4.5V |
Analogue Switch Case | UQFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
NCN9252MUTAG, UQFN12 1.7 X 2.0 0.4P | ON Semiconductor NCN9252MUTAG | RS Americas |
ANALOGUE SWITCH, SINGLE, DP3T, UQFN-12 | Farnell |
Analogue Switch, Single Channel, Dp3T, 1, 6 Ohm, 1.65V To 4.5V, Uqfn, 12 Rohs Compliant: Yes |Onsemi NCN9252MUTAG | Newark Electronics |
Where can I find additional details, specifications and documents for a NCN9252MUTAG?
Additional datasheets, footprints and schematics for NCN9252MUTAG are listed on our Part Details page. You can also find images and similar parts to NCN9252MUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCN9252MUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCN9252MUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCN9252MUTAG fall under?
The NCN9252MUTAG is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to NCN9252MUTAG when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCN9252MUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NCN9252MUTAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCN9252MUTAG have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for NCN9252MUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCN9252MUTAG often in real-time on the comparison pages.
What if I can't find stock of NCN9252MUTAG?
You can fill out our help required form which you can use to request a quote for NCN9252MUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.