Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | SPI |
---|---|
Interface Applications | E-Commerce Interface Automatic Teller Machine Smart Card Point of Sales System Pay TV System |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Smart Card Interface, 5.5V, Tssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCN6001DTBR2G?
Additional datasheets, footprints and schematics for NCN6001DTBR2G are listed on our Part Details page. You can also find images and similar parts to NCN6001DTBR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCN6001DTBR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCN6001DTBR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCN6001DTBR2G fall under?
The NCN6001DTBR2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCN6001DTBR2G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCN6001DTBR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCN6001DTBR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCN6001DTBR2G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NCN6001DTBR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCN6001DTBR2G often in real-time on the comparison pages.
What if I can't find stock of NCN6001DTBR2G?
You can fill out our help required form which you can use to request a quote for NCN6001DTBR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.