Status: | Active |
---|---|
Series: | NCL30160 |
RoHS: | Compliant |
6.3 V to 40 V Input Voltage |
Integrated 1 A / 50 mΩ MOSFET |
Up to 1.4 MHz Operation |
Short LED Shutdown Protection |
Thermal Shutdown Protection |
No Control Loop Compensation Required |
Externally adjustable LED current |
Dedicated EN/DIM Pin |
Supports all ceramic or capacitor-less output |
Benefits |
---|
Ability to use with a wide range of power supplies |
High efficiency and high power solution |
High switching frequency allows the use of small inductors |
Protection feature |
Protection feature |
Ease of design and minimal external components |
Flexibility to design for different types and number of LEDs |
Allows easy PWM dimming |
Small size and reduced component count |
Applications |
---|
Constant Current LED Driver |
End Products |
---|
MR-16 |
Description | NCL30160 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
VI Min (V) | 6.5 |
VI Max (V) | 40 |
VO Max (V) | 40 |
IO Max (mA) | 1 |
fSW Typ (kHz) | Up to 1400 |
Package Type | SOIC-8 |
1A 40V LED BUCK REGULATOR | RS |
LED DRIVER, BUCK, SOIC-8 | element14 |
Led Driver, Buck, 1.4Mhz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCL30160DR2G?
Additional datasheets, footprints and schematics for NCL30160DR2G are listed on our Part Details page. You can also find images and similar parts to NCL30160DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30160DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30160DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30160DR2G fall under?
The NCL30160DR2G is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCL30160DR2G when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30160DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30160DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCL30160DR2G have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for NCL30160DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30160DR2G often in real-time on the comparison pages.
What if I can't find stock of NCL30160DR2G?
You can fill out our help required form which you can use to request a quote for NCL30160DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.