Status: | Active |
---|---|
Series: | NCL30030 |
RoHS: | Compliant |
Proprietary Multiplier Based CrM PFC Stage |
Bi-Level Line Dependent PFC Boost Voltage |
Boost Diode Short-Circuit Protection |
Feedforward Control of PFC loop |
Adjustable PFC Disable Threshold |
700 V Rated High Voltage Startup Circuit |
Quasi-Resonant Current Mode Flyback Controller |
Valley Lockout and 4 valley operation |
Frequency foldback with minum frequency clamp |
Timer-based overload protection |
Winding and Output Diode Short−Circuit Protection |
4 ms soft start timer |
Benefits |
---|
Low Hamonic Distortion across line and load |
Optimizes system efficiency across line voltage |
Enhanced and simplifies safety compliance |
Improved transient operation across line and load |
Supports Intelligent LED Driver Architectures |
Simplifies Design and reduces bill-of-materials |
High Efficiency across load |
Reliable operation without audible noise |
Enhanced light load efficiency |
Improved system safety handling |
Enhanced and simplifies safety compliance |
Smooth startup behavior |
Applications |
---|
Ac-Dc Low Ripple LED Drivers |
LED Driver Power Supplies |
LED Luminaires |
<250 W Open Frame Power Supplies |
End Products |
---|
LED Electronic Control Gear |
Power Supplies for LED Signage |
Medical and Industrial Power Supplies < 250 W |
Adapters |
Description | NCL30030, with Fixed PFC output level over line and auto-recoverable Fault Handling |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback Step-Up |
VI Min (V) | 40 |
VI Max (V) | 700 |
VO Max (V) | 210 |
IO Max (mA) | 4000 |
fSW Typ (kHz) | Up to 150 |
Package Type | SOIC-16 NB |
Led Driver, Boost/Flyback, 150Khz, Nsoic | Newark Electronics |
NCL30030 Series 700 V 4 A 30.5 kHz Quasi-Resonant Flyback Controller - SOIC-16 | Future Electronics |
LED DRVR Boost/Flyback/Resonant 1-CH 0.8A 16-Pin SOIC T/R | Avnet America |
LED DRIVE, BOOST/FLYBACK, 150KHZ, SOIC16 | element14 |
Where can I find additional details, specifications and documents for a NCL30030B3DR2G?
Additional datasheets, footprints and schematics for NCL30030B3DR2G are listed on our Part Details page. You can also find images and similar parts to NCL30030B3DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30030B3DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30030B3DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30030B3DR2G fall under?
The NCL30030B3DR2G is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCL30030B3DR2G when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30030B3DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30030B3DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCL30030B3DR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCL30030B3DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30030B3DR2G often in real-time on the comparison pages.
What if I can't find stock of NCL30030B3DR2G?
You can fill out our help required form which you can use to request a quote for NCL30030B3DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.