Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 8V |
Input Voltage Max | 60V |
Output Voltage Max | - |
Output Current Max | 500mA |
Switching Frequency | 70kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | PWM |
Input Voltage | 8V to 60V |
LED Driver Application | Commercial Industrial Residential Lighting |
Operating Temperature Range | -40°C to +125°C |
Output Current | 500mA |
Topology | Buck (Step Down) |
LED DRIVER, AC/DC, BUCK, NSOIC-8 | Farnell |
Driver, Led, 12V, 0.8A, Crm Smps, 8Soic |Onsemi NCL30002DR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCL30002DR2G?
Additional datasheets, footprints and schematics for NCL30002DR2G are listed on our Part Details page. You can also find images and similar parts to NCL30002DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30002DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30002DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30002DR2G fall under?
The NCL30002DR2G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCL30002DR2G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30002DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30002DR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCL30002DR2G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCL30002DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30002DR2G often in real-time on the comparison pages.
What if I can't find stock of NCL30002DR2G?
You can fill out our help required form which you can use to request a quote for NCL30002DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.