Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Buffer Schmitt Trigger |
Logic Case Style | SC-70 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic IC Family | NC7W |
Logic IC Base Number | -, 7 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 717 |
Logic IC Function | UHS Buffer |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
IC, NC7SW, SMD | element14 |
Where can I find additional details, specifications and documents for a NC7WZ17P6?
Additional datasheets, footprints and schematics for NC7WZ17P6 are listed on our Part Details page. You can also find images and similar parts to NC7WZ17P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7WZ17P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WZ17P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7WZ17P6 fall under?
The NC7WZ17P6 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to NC7WZ17P6 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WZ17P6 you can contact the distributor directly for product support, shipping queries etc.
Is the NC7WZ17P6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC7WZ17P6 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NC7WZ17P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7WZ17P6 often in real-time on the comparison pages.
What if I can't find stock of NC7WZ17P6?
You can fill out our help required form which you can use to request a quote for NC7WZ17P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.