Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,825
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
3,089
in stock
|
Buy Now | |
element14
from US$0.0434
|
2,048
in stock
|
Buy Now | |
Farnell
from US$0.0375
|
2,048
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
1,875
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
-
|
Buy Now | |
Avnet America
from US$0.0268
|
-
|
Buy Now | |
Avnet Asia
from US$0.0260
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Logic Family / Base Number | NC7S86 |
---|---|
Logic Type | XOR Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOT-23 |
No. of Pins | 5Pins |
Logic IC Family | NC7S |
Logic IC Base Number | 7486 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Tinylogic Uhs 2-Input Exclusive-Or Gate/Reel |Onsemi NC7SZ86M5X | Newark Electronics |
XOR Gate 2-Input SOT23-5 | RS |
XOR GATE, SINGLE, 2 I/P, SOT-23-5 | element14 |
IC: digital | Transfer Multisort Elektronik |
NC7SZ86 Series 5.5 V TinyLogic« UHS 2-Input Exclusive-OR Gate - SOT-23-5 | Future Electronics |
XOR Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NC7SZ86M5X?
Additional datasheets, footprints and schematics for NC7SZ86M5X are listed on our Part Details page. You can also find images and similar parts to NC7SZ86M5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZ86M5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ86M5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZ86M5X fall under?
The NC7SZ86M5X is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to NC7SZ86M5X when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ86M5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZ86M5X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC7SZ86M5X have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NC7SZ86M5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZ86M5X often in real-time on the comparison pages.
What if I can't find stock of NC7SZ86M5X?
You can fill out our help required form which you can use to request a quote for NC7SZ86M5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.