NC7SZ38M5X Standard Logic by ON Semiconductor

TinyLogic UHS 2-Input NAND Gate (Open Drain Output)

Status: Unknown
Series: NC7SZ38
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NC7SZ38 is a single 2-Input NAND gate with open drain output stage from ON Semiconductor’s Ultra-High Speed Series of TinyLogic®. The device is fabricated with advanced CMOS technology to achieve ultra-high speed with high output drive while maintaining low static power dissipation over a very broad VCC operating range. The device is specified to operate over the 1.65V to 5.5V VCC range. The inputs and output are high impedance when VCC is 0V. Inputs tolerate voltages up to 6V independent of VCC operating voltage. The open drain output stage will tolerate voltages up to 6V independent of VCC when in the high impedance state.

Where to Buy

Prices starting from US$0.0268

Distributor Stock
Logo for Farnell
Farnell
from US$0.0475
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
9,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0360
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0268
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Ultra-High Speed: tPD 2.4ns (Typical) into 50pF at 5V VCC
Open Drain Output Stage for OR Tied Applications
High Output Sink Drive: 24mA at 3V VCC
Broad VCC Operating Range: 1.65V to 5.5V
Matches Performance of LCX Operated at 3.3V VCC
Power Down High-Impedance Inputs/Outputs
Over-Voltage Tolerance Inputs Facilitate 5V to 3V Translation
Proprietary Noise/EMI Reduction Circuitry
Ultra-Small MicroPakâ„¢ Packages
Space-Saving SOT23 and SC70 Packages
Applications
This product is general usage and suitable for many different applications.

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

GATES & INVERTERS | Farnell
NAND Gate 1-Element 2-IN CMOS 5-Pin SOT-23 T/R | EBV Elektronik
Ic,logic Gate,2-Input Nand,cmos,tsop,5Pin,plastic Rohs Compliant: Yes |Onsemi NC7SZ38M5X | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NC7SZ38M5X?

Additional datasheets, footprints and schematics for NC7SZ38M5X are listed on our Part Details page. You can also find images and similar parts to NC7SZ38M5X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NC7SZ38M5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ38M5X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NC7SZ38M5X fall under?

The NC7SZ38M5X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.

Can I view similar or alternative parts?

You can view similar parts to NC7SZ38M5X when available in the Logic Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ38M5X you can contact the distributor directly for product support, shipping queries etc.

Is the NC7SZ38M5X RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NC7SZ38M5X have stock available?

Authorised distributors including Farnell, EBV Elektronik, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for NC7SZ38M5X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NC7SZ38M5X often in real-time on the comparison pages.

What if I can't find stock of NC7SZ38M5X?

You can fill out our help required form which you can use to request a quote for NC7SZ38M5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay