Status: | Unknown |
---|---|
Series: | NC7SZ11 |
RoHS: | Compliant |
Prices starting from US$0.0238
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0350
|
5,350
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
5,350
in stock
|
Buy Now | |
element14
from US$0.06
|
5,340
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
570
in stock
|
Buy Now | |
Future Electronics
from US$0.0317
|
-
|
Buy Now | |
Avnet America
from US$0.0238
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Space saving SC70 6-lead package |
Ultra small MicroPakâ„¢ leadless package |
Ultra High Speed; tPD 2.7 ns Typ into 50 pF at 5V VCC |
High Output Drive; ±24 mA at 3V VCC |
Broad VCC Operating Range; 1.65V to 5.5V |
Power down high impedance inputs/output |
Overvoltage tolerant inputs facilitate 5V to 3V translation |
Patented noise/EMI reduction circuitry implemented |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
Ic, Sm, Logic, Nc7Sz, And Gate | Newark Electronics |
IC, SM, LOGIC, NC7SZ, AND GATE | Farnell |
Logic Family / Base Number:NC7S11 | element14 |
AND Gate 1-Element 3-IN 6-Pin SC-70 T/R | Avnet Asia |
IC: digital | Transfer Multisort Elektronik |
NC7SZ11 Series 5.5 V Surface Mount TinyLogic« UHS 3-Input AND Gate - SC-70-6 | Future Electronics |
Where can I find additional details, specifications and documents for a NC7SZ11P6X?
Additional datasheets, footprints and schematics for NC7SZ11P6X are listed on our Part Details page. You can also find images and similar parts to NC7SZ11P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZ11P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ11P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZ11P6X fall under?
The NC7SZ11P6X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NC7SZ11P6X when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ11P6X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZ11P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SZ11P6X have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Avnet Asia and Transfer Multisort Elektronik have stock available or on a lead time for NC7SZ11P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZ11P6X often in real-time on the comparison pages.
What if I can't find stock of NC7SZ11P6X?
You can fill out our help required form which you can use to request a quote for NC7SZ11P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.