Status: | Active |
---|---|
Series: | NC7SP04 |
RoHS: | Compliant |
0.9V to 3.6V VCC Supply Operation |
3.6V Over-Voltage Tolerant I/Os at VCC from 0.9V to 3.6V |
Propagation Delay (tPD): |
4.0ns Typical for 3.0V to 3.6V VCC |
5.0ns Typical for 2.3V to 2.7V VCC |
6.0ns Typical for 1.65V to 1.95V VCC |
7.0ns Typical for 1.40V to 1.60V VCC |
11.0ns Typical for 1.10V to 1.30V VCC |
27.0ns Typical for 0.90V VCC |
Power-Off High-Impedance Inputs and Outputs |
Static Drive (IOH/IOL): |
± 2.6mA at 3.00V VCC |
± 2.1mA at 2.30V VCC |
± 1.5mA at 1.65V VCC |
± 1.0mA at 1.40V VCC |
± 20µA at 0.9V VCC |
± 0.5mA at 1.10V VCC |
Ultra Small MicroPakâ„¢ Packages |
Quiet Seriesâ„¢ Noise / EMI Reduction Circuitry |
Ultra Low Dynamic Power |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NC7SP04 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Output | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 5 |
IO Max (mA) | 2.6 |
Package Type | SC-88A-5 / SC-70-5 |
IC, NC7SP, SMD | element14 |
Ulp Inverter Rohs Compliant: Yes |Onsemi NC7SP04P5X | Newark Electronics |
NC7SP04 Series 3.6 V Surface Mount TinyLogic Ultra Low Power Inverter - SC-70-5 | Future Electronics |
Where can I find additional details, specifications and documents for a NC7SP04P5X?
Additional datasheets, footprints and schematics for NC7SP04P5X are listed on our Part Details page. You can also find images and similar parts to NC7SP04P5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SP04P5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SP04P5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SP04P5X fall under?
The NC7SP04P5X is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NC7SP04P5X when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SP04P5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SP04P5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SP04P5X have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for NC7SP04P5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SP04P5X often in real-time on the comparison pages.
What if I can't find stock of NC7SP04P5X?
You can fill out our help required form which you can use to request a quote for NC7SP04P5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.