Status: | Active |
---|---|
Series: | NC7SB3157 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
75,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
6,545
in stock
|
Buy Now | |
Micros
from US$0.10
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,890
in stock
|
Buy Now | |
element14
from US$0.17
|
679
in stock
|
Buy Now | |
Farnell
from US$0.17
|
679
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
255
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
1
in stock
|
Buy Now | |
Avnet America
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Useful in both analog and digital applications |
Space saving SC70 6-lead surface mount package |
Ultra small MicroPakâ„¢ Pb-Free leadless package |
Low On Resistance; < 10ohm on typ @ 3.3V VCC |
Broad VCC operating range; 1.65V to 5.5V |
Rail-to-Rail signal handling |
Power down high impedance control input |
Overvoltage tolerance of control input to 7.0V |
Break before make enable circuitry |
250 MHz - 3dB bandwidth |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | NC7SB3157 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 1 |
Configuration | SPDT |
Icc Max (µA) | 10 |
ron Max (Ω) | 300 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Analog Multiplexer Single 2:1 6-Pin SC-70 T/R | Avnet Asia |
onsemi Analogue Switch or Multiplexer / Demultiplexer Bus Switch 5.5V SPDT / 2:1 SC-70 | Distrelec |
Low Voltage SPDT Analog Switch or 2:1 Multiplexer / Demultiplexer Bus Switch | Micros |
Analogue Switch, Spdt, 1, 50 Ohm, 1.65V To 5.5V, Sc-70, 6 Rohs Compliant: Yes |Onsemi NC7SB3157P6X | Newark Electronics |
IC, SM, LOGIC, NC7S, MULTIPLEXER | element14 |
IC: analog switch | Transfer Multisort Elektronik |
Analog SW Single SPDT 5.5V 6-Pin SC-70 | RS |
NC7SB3157 Series 1.65 to 5.5 V Multiplexer/Demultiplexer Bus Switch - SC-70-6 | Future Electronics |
Where can I find additional details, specifications and documents for a NC7SB3157P6X?
Additional datasheets, footprints and schematics for NC7SB3157P6X are listed on our Part Details page. You can also find images and similar parts to NC7SB3157P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SB3157P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SB3157P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SB3157P6X fall under?
The NC7SB3157P6X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NC7SB3157P6X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SB3157P6X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SB3157P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SB3157P6X have stock available?
Authorised distributors including Avnet Asia, Distrelec, Micros, Newark Electronics and element14 have stock available or on a lead time for NC7SB3157P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SB3157P6X often in real-time on the comparison pages.
What if I can't find stock of NC7SB3157P6X?
You can fill out our help required form which you can use to request a quote for NC7SB3157P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.