Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Type | Multi-Function Logic Gate |
Output Current | 35mA |
No. of Inputs | 2 |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Logic Case Style | QFN |
No. of Pins | 16Pins |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
LOGIC GATE, MULTI-FUNCTION, QFN-16 | Farnell |
Differential Smartgate, 2I/P, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a NBSG86AMNG?
Additional datasheets, footprints and schematics for NBSG86AMNG are listed on our Part Details page. You can also find images and similar parts to NBSG86AMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBSG86AMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBSG86AMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBSG86AMNG fall under?
The NBSG86AMNG is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to NBSG86AMNG when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBSG86AMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NBSG86AMNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBSG86AMNG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NBSG86AMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBSG86AMNG often in real-time on the comparison pages.
What if I can't find stock of NBSG86AMNG?
You can fill out our help required form which you can use to request a quote for NBSG86AMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.