Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Driver |
---|---|
Frequency | 12GHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CLOCK DRIVER, 12GHZ, QFN-16 | Farnell |
Clock Fanout Buffer 4-OUT 16-Pin QFN EP Rail | Avnet America |
Clock Driver, 12Ghz, Qfn-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a NBSG11MNG?
Additional datasheets, footprints and schematics for NBSG11MNG are listed on our Part Details page. You can also find images and similar parts to NBSG11MNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBSG11MNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBSG11MNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBSG11MNG fall under?
The NBSG11MNG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to NBSG11MNG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBSG11MNG you can contact the distributor directly for product support, shipping queries etc.
Is the NBSG11MNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBSG11MNG have stock available?
Authorised distributors including Farnell, Chip One Stop, Avnet America and Newark Electronics have stock available or on a lead time for NBSG11MNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBSG11MNG often in real-time on the comparison pages.
What if I can't find stock of NBSG11MNG?
You can fill out our help required form which you can use to request a quote for NBSG11MNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.