Status: | Active |
---|---|
Series: | NB7V33M |
RoHS: | Compliant |
Prices starting from US$7.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.93
|
No stock
|
Buy Now | |
Chip One Stop
from US$7.85
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$11.06
|
-
|
Buy Now | |
Future Electronics
from US$10.29
|
-
|
Buy Now | |
Avnet America
from US$9.92
|
-
|
Buy Now | |
RS Americas
from US$11.02
|
-
|
Buy Now | |
element14
from US$10.45
|
-
|
Buy Now | |
Avnet Asia
from US$9.61
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Maximum Input Clock Frequency > 10 GHz, typical |
260 ps Typical Propagation Delay |
35 ps Typical Rise and Fall Times |
Differential CML Outputs, 400 mV peaktopeak, typical |
Internal 50-ohm Input Termination Resistors |
Random Clock Jitter < 0.8 ps RMS |
40C to +85C Ambient Operating Temperature |
Applications |
---|
Clock Divider |
End Products |
---|
ATE, Instrumentation |
Description | NB7V33M |
---|---|
Compliance | Pb-free Halide free |
Type | Divider |
Input Level | CML ECL LVDS |
Output Level | CML |
VCC Typ (V) | 1.8 2.5 |
fMax Typ (MHz) | 11000 |
tpd Typ (ns) | 0.2 |
tR & tF Max (ps) | 60 |
Package Type | QFN-16 |
Clock Divider, 10Ghz, Qfn-16 | Newark Electronics |
Clock Drivers & Distribution 1.8V / 2.5V 10GHz | Future Electronics |
Clock Divider Buffer 2-OUT 16-Pin QFN EP Rail | Avnet America |
NB7V33MMNG, Clock Divider CML, LVDS, LVPECL CML 2-Input Differential 16-Pin QFN | ON Semiconductor NB7V33MMNG | RS Americas |
CLOCK DIVIDER, 10GHZ, QFN-16 | element14 |
Where can I find additional details, specifications and documents for a NB7V33MMNG?
Additional datasheets, footprints and schematics for NB7V33MMNG are listed on our Part Details page. You can also find images and similar parts to NB7V33MMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB7V33MMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB7V33MMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB7V33MMNG fall under?
The NB7V33MMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Arithmetic Functions.
Can I view similar or alternative parts?
You can view similar parts to NB7V33MMNG when available in the Arithmetic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB7V33MMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB7V33MMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB7V33MMNG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NB7V33MMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB7V33MMNG often in real-time on the comparison pages.
What if I can't find stock of NB7V33MMNG?
You can fill out our help required form which you can use to request a quote for NB7V33MMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.