Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 6GHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | ECL |
IC Input Type | CML LVCMOS LVDS LVNECL LVPECL LVTTL |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
BUFFER, 3.465V, NSOIC, -40 TO 85DEG C | Farnell |
Clock Buffer, 1:1, 6Ghz, Soic-8 |Onsemi NB6L16DG | Newark Electronics |
Multilevel Input to Differential LVPECL/LVNEC Clock or Data Receiver/Driver/Translator Buffer 8-Pin SOIC N Rail | Avnet America |
NB6L16DG, Clock Buffer LVPECL/LVNECL/CML/LVCMOS/LVTTL/LVDS ECL, 8-Pin SOIC | ON Semiconductor NB6L16DG | RS Americas |
CLOCK BUFFER, 6GHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NB6L16DG?
Additional datasheets, footprints and schematics for NB6L16DG are listed on our Part Details page. You can also find images and similar parts to NB6L16DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB6L16DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB6L16DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB6L16DG fall under?
The NB6L16DG is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to NB6L16DG when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB6L16DG you can contact the distributor directly for product support, shipping queries etc.
Is the NB6L16DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB6L16DG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NB6L16DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB6L16DG often in real-time on the comparison pages.
What if I can't find stock of NB6L16DG?
You can fill out our help required form which you can use to request a quote for NB6L16DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.