Status: | Active |
---|---|
Series: | NB6L14 |
RoHS: | Compliant |
Prices starting from US$7.45
Input Clock Frequency > 3.0 GHz |
< 20 ps Within Device Output Skew |
Internal Input Termination Resistors, 50-ohm |
VREFAC Reference Output |
Benefits |
---|
High performance applications |
Low Output-to-output skew |
No external components needed for inputs |
Rebias Capacitor-coupled Input signal |
Applications |
---|
Clock / Data Distribution |
Description | NB6L14 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:4 |
Input Level | CML LVCMOS LVDS LVPECL LVTTL |
Output Level | LVPECL |
VCC Typ (V) | 2.5 3.3 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.37 |
tR & tF Max (ps) | 200 |
fmaxClock Typ (MHz) | 3000 |
fmaxData Typ (Mbps) | 2500 |
Package Type | QFN-16 |
CLOCK/DATA FANOUT BUFFER, 1:4, QFN-16 | element14 |
Clock/Data Fanout Buffer, 1:4, Qfn-16 | Newark Electronics |
CLOCK/DATA FANOUT BUFFER, 1: 4, QFN-16 | Farnell |
NB Series 3.3 V 3 GHz Surface Mount Differential 1:4 CML Fanout Buffer - QFN-16 | Future Electronics |
Clock Fanout Buffer 8-OUT 16-Pin QFN EP Rail | Avnet America |
Where can I find additional details, specifications and documents for a NB6L14MNG?
Additional datasheets, footprints and schematics for NB6L14MNG are listed on our Part Details page. You can also find images and similar parts to NB6L14MNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB6L14MNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB6L14MNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB6L14MNG fall under?
The NB6L14MNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB6L14MNG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB6L14MNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB6L14MNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB6L14MNG have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NB6L14MNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB6L14MNG often in real-time on the comparison pages.
What if I can't find stock of NB6L14MNG?
You can fill out our help required form which you can use to request a quote for NB6L14MNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.