Status: | Active |
---|---|
Series: | NB4N316M |
RoHS: | Compliant |
Maximum Input Clock Frequency > 2.0 GHz |
Maximum Input Data Rate > 2.5 Gb/s |
Typically 1 ps of RMS Clock Jitter |
Typically 10 ps of Data Dependent Jitter |
550 ps Typical Propagation Delay |
150 ps Typical Rise and Fall Times |
Differential Open Collector CML Outputs |
Applications |
---|
Signal interface translation for Networking and ATE |
End Products |
---|
High Speed CLOCK Applications |
Description | NB4N316M |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | CML CMOS ECL HSTL LVDS TTL |
Output Level | CML |
VCC Typ (V) | 3.3 |
tJitterRMS Typ (ps) | 1 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.55 |
tR & tF Max (ps) | 300 |
fmaxClock Typ (MHz) | 2000 |
fmaxData Typ (Mbps) | 2500 |
Package Type | TSSOP-8 |
NB4N316MDTG, CML BUFF-TRANS HYST | RS |
Device Type:Transceiver | Newark Electronics |
Single Receiver 8-Pin TSSOP Rail | Avnet America |
NB4N316MDTG, Dual Line Receiver, EIA/JESD78, 3 - 3.6 V, 8-Pin TSSOP | ON Semiconductor NB4N316MDTG | RS Americas |
DIFF CLOCK/DATA RECEIVER , TXRX, TSSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a NB4N316MDTG?
Additional datasheets, footprints and schematics for NB4N316MDTG are listed on our Part Details page. You can also find images and similar parts to NB4N316MDTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB4N316MDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB4N316MDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB4N316MDTG fall under?
The NB4N316MDTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB4N316MDTG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB4N316MDTG you can contact the distributor directly for product support, shipping queries etc.
Is the NB4N316MDTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB4N316MDTG have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for NB4N316MDTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB4N316MDTG often in real-time on the comparison pages.
What if I can't find stock of NB4N316MDTG?
You can fill out our help required form which you can use to request a quote for NB4N316MDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.