Status: | Active |
---|---|
Series: | NB3U1548C |
RoHS: | Compliant |
Low skew 1:4 Fanout Buffer |
Supports 3.3 V, 2.5 V, 1.8 V and 1.5 V Power Supplies |
LVCMOS Input and Output Levels |
3.6 V Overvoltage Tolerance at the Clock and Control Inputs |
Supports Clock Frequencies up to 160 MHz |
LVCMOS Compatible Control Input for Output Disable |
Output Disabled to a High Impedance State |
Pb−Free and RoHS Compliant |
Applications |
---|
Clock Distribution |
High-end computing |
Servers |
ATE |
End Products |
---|
Networking and Data Communication |
Switches and Routers |
Test and Measurement |
Description | NB3U1548C |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:4 |
Input Level | LVCMOS TTL |
Output Level | LVCMOS TTL |
VCC Typ (V) | 1.5 1.8 2.5 3.3 |
tskew(o-o) Max (ps) | 250 |
fmaxClock Typ (MHz) | 160 |
Package Type | SOIC-8 |
Clock Fanout Buffer, 160Mhz, Nsoic-8 | Newark Electronics |
Clock Buffer 3.3V/2.5V/1.8V/1.5V 160 MHZ | Future Electronics |
Clock Fanout Buffer 4-OUT 8-Pin SOIC Tube | Avnet America |
CLOCK FANOUT BUFFER, 160MHZ, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NB3U1548CDG?
Additional datasheets, footprints and schematics for NB3U1548CDG are listed on our Part Details page. You can also find images and similar parts to NB3U1548CDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3U1548CDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3U1548CDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3U1548CDG fall under?
The NB3U1548CDG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3U1548CDG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3U1548CDG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3U1548CDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3U1548CDG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NB3U1548CDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3U1548CDG often in real-time on the comparison pages.
What if I can't find stock of NB3U1548CDG?
You can fill out our help required form which you can use to request a quote for NB3U1548CDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.