Status: | Active |
---|---|
Series: | NB3N853531E |
RoHS: | Compliant |
Four Differential LVPECL Outputs |
Selectable Crystal or LVCMOS/LVTTL CLOCK Inputs |
Operating Range: VCC = 3.3 5% V( 3.135 to 3.465 V) |
PbFree TSSOP20 Package |
Up to 266 MHz Clock Operation |
Output to Output Skew: 30 ps (Typ) |
Device to Device Skew 200 ps (Max) |
Propagation Delay 1.8 ns (Max) |
Additive Phase Jitter, RMS: 0.053 ps (Typ.) |
Synchronous Clock Enable Control |
Industrial Temp. Range (40C to 85C) |
These are PbFree Devices |
10Gigibit Ethernet |
Benefits |
---|
Multiple copies of the Clock |
Accepts inexpensive crystals |
Ensures operation in the majority of designs |
Meets all green international materials standards |
Applications |
---|
Gigibit Ethernet |
Teleconmmunications |
Enterprise Servers |
Test and Measurement |
End Products |
---|
SONET/SDH |
LAN/WAN |
ATE |
Description | NB3N853531E |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 2:1:4 |
Input Level | Crystal LVCMOS LVTTL |
Output Level | LVPECL |
VCC Typ (V) | 3.3 |
tJitterRMS Typ (ps) | 0.053 |
tskew(o-o) Max (ps) | 30 |
tR & tF Max (ps) | 600 |
Package Type | TSSOP-20 |
Xtal Input Or Lvttl/Lvcmos Input Mux - 2:1, 3.3 V, Fanout Buffer- 1:4 Lvpecl/Reel |Onsemi NB3N853531EDTR2G | Newark Electronics |
FAN-OUT BUFF W/CRYSL INPT | Future Electronics |
Low Distribution Fan Out Buffer 20-Pin TSSOP T/R | Avnet America |
DIFF FANOUT BUFFER, 1:4, TSSOP-20 | element14 |
DIFF FANOUT BUFFER, 1: 4, TSSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a NB3N853531EDTR2G?
Additional datasheets, footprints and schematics for NB3N853531EDTR2G are listed on our Part Details page. You can also find images and similar parts to NB3N853531EDTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3N853531EDTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3N853531EDTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3N853531EDTR2G fall under?
The NB3N853531EDTR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3N853531EDTR2G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3N853531EDTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NB3N853531EDTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3N853531EDTR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NB3N853531EDTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3N853531EDTR2G often in real-time on the comparison pages.
What if I can't find stock of NB3N853531EDTR2G?
You can fill out our help required form which you can use to request a quote for NB3N853531EDTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.