Status: | Active |
---|---|
Series: | NB3N5573 |
RoHS: | Compliant |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.54
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.91
|
2,064
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
-
|
Buy Now | |
Future Electronics
from US$2.48
|
-
|
Buy Now | |
Avnet America
from US$2.59
|
-
|
Buy Now | |
element14
from US$2.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typical Period RMS jitter of 1.5 ps |
HCSL Differential Output |
Uses 25 MHz Fundamental Mode Parallel Resonant Crystal |
Industrial Temperature Range -40C to +85C |
Operating Range 3.3 V +/- 10% |
PCIe Gen1, Gen2, Gen3, Gen4, QPI, UPI Jitter Compliant |
Benefits |
---|
Best in Class Jitter Performance |
Applications |
---|
Gigabit Ethernet |
PCIe Clock Generation Gen 1, Gen 2, Gen 3, Gen 4 |
Networking Equipment |
End Products |
---|
FB DIMM |
Servers |
Set Top Box |
Description | NB3N5573 |
---|---|
Compliance | Pb-free Halide free |
Input Level | Crystal LVCMOS |
Output Level | HCSL |
VS Typ (V) | 2.97 3.3 3.63 |
fin Typ (MHz) | 25 |
fout Typ (MHz) | 25-200 |
tJitter(Cy-Cy) Typ (ps) | 2 |
tJitter(Period) Typ (ps) | 1.5 |
tJitter(Φ) Typ (ps) | 0.4 |
tR & tF Typ (ps) | 340 |
tR & tF Max (ps) | 700 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | TSSOP-16 |
Clock Generator, 200Mhz, Tssop-16 | Newark Electronics |
NB3N5573 Series 3.63 V 200 MHz SMT Dual HCSL Clock Generator - TSSOP-16 | Future Electronics |
PLL Clock Generator Single 16-Pin TSSOP T/R | Avnet America |
CLOCK GENERATOR, 200MHZ, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a NB3N5573DTR2G?
Additional datasheets, footprints and schematics for NB3N5573DTR2G are listed on our Part Details page. You can also find images and similar parts to NB3N5573DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3N5573DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3N5573DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3N5573DTR2G fall under?
The NB3N5573DTR2G is listed under Timing, Logic & Memory > Clock Generation > PLL Clock Generators.
Can I view similar or alternative parts?
You can view similar parts to NB3N5573DTR2G when available in the PLL Clock Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3N5573DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NB3N5573DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3N5573DTR2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NB3N5573DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3N5573DTR2G often in real-time on the comparison pages.
What if I can't find stock of NB3N5573DTR2G?
You can fill out our help required form which you can use to request a quote for NB3N5573DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.