Status: | Active |
---|---|
Series: | NB3N551 |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.35
|
No stock
|
Buy Now | |
Future Electronics
from US$0.88
|
882
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
42
in stock
|
Buy Now | |
EBV Elektronik
-
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Farnell
from US$0.94
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input/Output clock frequency up to 180 MHz |
Low Skew Ouptuts (50ps) |
Output Enable puts device in three-state mode |
Operating Range: VDD = 3.0 V to 5.25V |
Full Industrial Temperature Range 8-pin SOIC |
Full RoHS certification |
Benefits |
---|
Multiply the low frequency output of inexpensive crystals to the full system frequency |
Minimize timing deviations and synchronization issues |
Creates a high impedance output with no logic low or logic high value |
Ensures operation in the majority of designs |
Small package with robust thermal capability |
Meets all green international materials standards |
Applications |
---|
Clock fan out in routers, switches and other networking applications |
Description | NB3N551 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:4 |
Input Level | CMOS |
Output Level | CMOS |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 2 |
tskew(o-o) Max (ps) | 160 |
tpd Typ (ns) | 3 |
tR & tF Max (ps) | 1000 |
fmaxClock Typ (MHz) | 180 |
Package Type | SOIC-8 |
NB Series 3.3 V 180 MHz SMT Ultra-Low Skew 1:4 Clock Fanout Buffer - SOIC-8 | Future Electronics |
Clock Fanout Buffer 4-OUT 8-Pin SOIC N Rail | EBV Elektronik |
Low Skew 1:4 Clock Fanout Buffer SOIC8 | RS |
Clock Ic Type:Clock Divider, Fanout Buffer | Newark Electronics |
Low Skew 1:4 Clock Fanout Buffer SOIC8 | ON Semiconductor NB3N551DG | RS Americas |
CLOCK DIVIDER/FANOUT BUFFER, 1:4, SOIC-8 | element14 |
CLOCK DIVIDER/FANOUT BUFFER, 1: 4, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NB3N551DG?
Additional datasheets, footprints and schematics for NB3N551DG are listed on our Part Details page. You can also find images and similar parts to NB3N551DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3N551DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3N551DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3N551DG fall under?
The NB3N551DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB3N551DG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3N551DG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3N551DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3N551DG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for NB3N551DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3N551DG often in real-time on the comparison pages.
What if I can't find stock of NB3N551DG?
You can fill out our help required form which you can use to request a quote for NB3N551DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.