Status: | Active |
---|---|
Series: | NB3N51034 |
RoHS: | Compliant |
Uses 25 MHz Fundamental Mode Parallel Resonant Crystal |
Spread of -0.5%, -1.0%, -1.5% and No Spread |
Power Down Mode |
4 Low Skew HCSL or LVDS Outputs |
OE Tri-States Outputs |
PCIe Gen 1, Gen 2, Gen 3 and Gen 4 Jitter Compliant |
Low Phase Noise |
Operating Range 3.3 V ±5% |
Industrial Temperature Rangeˆ-40°C to +85°C |
Functionally Compatible with IDT557-05, IDT5V41066, IDT5V41236 |
These are Pb-Free Devices |
Benefits |
---|
Best in Class Jitter Performance for HCSL Clock Generator |
EMI Suppression |
Applications |
---|
Networking and Telecommunication |
Computing and Peripherals |
PCIe Clock Generation Gen 1, Gen 2, Gen 3 and Gen 4 |
Set Top Box, LCD TV |
Automated Test Equipment |
End Products |
---|
Consumer |
Industrial Equipment |
Switch and Router |
Servers, Desktop computers |
Description | NB3N51034 |
---|---|
Compliance | Pb-free Halide free |
Input Level | CMOS Crystal |
Output Level | HCSL LVDS |
VS Typ (V) | 3.3 |
fin Typ (MHz) | 25 |
fout Typ (MHz) | 100 200 |
tJitter(Φ) Typ (ps) | 0.4 |
tR & tF Typ (ps) | 340 / 400 |
tR & tF Max (ps) | 700 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | TSSOP-20 |
Clock Generator, 200Mhz, Tssop-20 | Newark Electronics |
Clock Synthesizer 25MHz 20-Pin TSSOP T/R | Avnet America |
CLOCK GENERATOR, 200MHZ, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NB3N51034DTR2G?
Additional datasheets, footprints and schematics for NB3N51034DTR2G are listed on our Part Details page. You can also find images and similar parts to NB3N51034DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3N51034DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3N51034DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3N51034DTR2G fall under?
The NB3N51034DTR2G is listed under Timing, Logic & Memory > Clock Generation > PLL Clock Generators.
Can I view similar or alternative parts?
You can view similar parts to NB3N51034DTR2G when available in the PLL Clock Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3N51034DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NB3N51034DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3N51034DTR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Farnell and EBV Elektronik have stock available or on a lead time for NB3N51034DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3N51034DTR2G often in real-time on the comparison pages.
What if I can't find stock of NB3N51034DTR2G?
You can fill out our help required form which you can use to request a quote for NB3N51034DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.