Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899840-8,
NB07146001 |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$0.72
|
90,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.72
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
Fluid Type | Transmission Fluid, Engine Coolant, Lubricating Oil, Engine Cleaner, Gasoline, Diesel Fuel, Brake Fluid, Water |
---|---|
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Nominal) | .075in, 1.91mm |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Recovered Wall Thickness (Tolerance) | .3mm, .012in |
Cut Length | 51mm, 2in |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | China, Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Recovery Temperature | 135°C |
Resistant To | Fluids, Strain, Abrasion, Mechanical Damage |
Fluid Resistance | Splash Protection, Moisture/Spray Protection, Limited Immersion Protection |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 130°C |
Flammability | Flame-Retardant |
NB07146001 7-1899840-8 BATTU-25.4/12.7-A1-0-51MM | Heilind Electronics |
Heat Shrink Tubing 2:1 Polyolefin Black Cut Piece | Avnet America |
Heat Shrink Tubing,25.4mm ID,2:1 Shrink Ratio, Black PO with TPE lining | TE Connectivity NB07146001 | RS Americas |
Heat Shrink Tubing & Sleeves BATTU-25.4/12.7-A1-0-51MM | Sager |
Where can I find additional details, specifications and documents for a NB07146001?
Additional datasheets, footprints and schematics for NB07146001 are listed on our Part Details page. You can also find images and similar parts to NB07146001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB07146001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB07146001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB07146001 fall under?
The NB07146001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to NB07146001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB07146001 you can contact the distributor directly for product support, shipping queries etc.
Is the NB07146001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB07146001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for NB07146001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB07146001 often in real-time on the comparison pages.
What if I can't find stock of NB07146001?
You can fill out our help required form which you can use to request a quote for NB07146001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.