Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | NB07066001 |
Color | Black |
---|---|
Shrink Ratio | 2:1 |
Fluid Type | Water, Transmission Fluid, Engine Coolant, Diesel Fuel, Brake Fluid, Engine Cleaner, Gasoline, Lubricating Oil |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Recovered Wall Thickness (Tolerance) | .28mm, .011in |
Recovered Inside Diameter (Max) | 6.1mm, .24in |
Cut Length | 1.26in, 32mm |
Recovered Wall Thickness (Nominal) | .043in |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Voltage (Max) | .6kV |
Product Source | Czech Republic, China |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Resistant To | Strain, Abrasion, Mechanical Damage, Fluids |
Fluid Resistance | Moisture/Spray Protection, Limited Immersion Protection, Splash Protection |
Operating Temperature Range | -40 – 130°C |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Shrink Temperature (Min) | 110°C |
Heat Shrink Tubing 2:1 Polyolefin Black Cut Piece | Avnet America |
Heat Shrink Tubing,12.7mm ID,2.08:1 Shrink Ratio, Black PO with TPE lining | TE Connectivity NB07066001 | RS Americas |
Heat Shrink Tubing & Sleeves BATTU-12.7/6.1-A1-0-32MM | Sager |
Where can I find additional details, specifications and documents for a NB07066001?
Additional datasheets, footprints and schematics for NB07066001 are listed on our Part Details page. You can also find images and similar parts to NB07066001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB07066001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB07066001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB07066001 fall under?
The NB07066001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to NB07066001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB07066001 you can contact the distributor directly for product support, shipping queries etc.
Is the NB07066001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB07066001 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for NB07066001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB07066001 often in real-time on the comparison pages.
What if I can't find stock of NB07066001?
You can fill out our help required form which you can use to request a quote for NB07066001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.