Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Height (Body) | .035in, .9mm |
---|---|
Width (Body) | 1.6mm, .06in |
Length (Body) | 3.3mm, .12in |
Tolerance Class | Class B / F0.3 |
Sensor Package | Ceramic |
Sensor Type | Platinum Thin Film Temperature Sensor |
Model Number | PTOD102BR00 |
Element Material | Platinum |
Accuracy (at T_ref) | ± .3°C |
T_ref for Accuracy | 0°C |
T1 and T2 for TCR | 0 and +100°C |
Ambient Temperature Range | -58 – 302°F, -50 – 150°C |
Resistance (at T_ref) | 1000 (0 °C)Ω |
抵抗の参照温度 | 0°C |
Maximum Temperature | 150°C, 302°F |
TCR at (T1 and T2) | 3850ppm/°C |
Sensor | RS Americas |
MEANB-PTCO-321 | Avnet America |
Industrial Temperature Sensors PTOD102BR00:PT1000, 1.6X3.2,B | Sager |
Where can I find additional details, specifications and documents for a NB-PTCO-321?
Additional datasheets, footprints and schematics for NB-PTCO-321 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-321 fall under?
The NB-PTCO-321 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-321 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-321 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-321 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-321 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for NB-PTCO-321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-321 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-321?
You can fill out our help required form which you can use to request a quote for NB-PTCO-321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.