Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.55
|
2,909
in stock
|
Buy Now | |
TE Store
from US$2.45
|
4,942
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$1.88
|
-
|
Buy Now | |
Avnet Asia
from US$1.90
|
-
|
Buy Now | |
TTI Europe
from US$1.78
|
-
|
Buy Now | |
Richardson RFPD
from US$0.94
|
-
|
Buy Now | |
Sager
from US$2.19
|
-
|
Buy Now | |
Farnell
from US$1.84
|
-
|
Buy Now |
Connector Type | Open Ends |
---|---|
Length (Body) | .157in, 4mm |
Height (Body) | .043in, 1.1mm |
Wire Diameter | .007in, .2mm |
Width (Body) | 1.2mm, .047in |
Wire Length | .393in, 10mm |
Wire Count | 2 |
Tolerance Class | Class B / F0.3 |
Sensor Package | Ceramic |
Sensor Type | Platinum Thin Film Temperature Sensor |
Lead Wire Style | Ni/Au |
Element Material | Platinum |
Model Number | PTFM102B1G0 |
Wire/Cladding Type | Ni/Au |
T1 and T2 for TCR | 0 and +100°C |
Ambient Temperature Range | -50 – 600°C, -58 – 1112°F |
Maximum Temperature | 600°C, 1112°F |
Resistance (at T_ref) | 1000 (0 °C)Ω |
TCR at (T1 and T2) | 3850ppm/°C |
T_ref for Accuracy | 0°C |
抵抗の参照温度 | 0°C |
Accuracy (at T_ref) | ± .3°C |
Pt1000, 1.2x4.0, Class B, PTFM102B1G0 RTD Element Type: Platinum Thin Film Temperature Element Tolerance Class: Class B / F0.3 Element Type: Ceramic Element Material: Platinum Lead Wire Style: Ni/Au Platinum Thin Film Temperature Element Class B / F0.3 Ceramic | Pt1000 Rtd Thin Film Element | Part Number: NB-PTCO-012 | Internal Number: NB-PTCO-012 | TE Connectivity | TE Store |
Sensor PTFM102B1G0 PT1000 1.2x4mm B | RS |
Rtd Sensor, Thin Film Platinum, 1K | Newark Electronics |
Temp Sensor Analog 2-Pin SIP Blister Box | Avnet America |
Sensor | RS Americas |
PTFM102B1G0 PT1000,1.2X4.0,B | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors PTFM102B1G0:PT1000,1.2X4.0,B | Sager |
RTD SENSOR, THIN FILM PLATINUM, 1K | Farnell |
Where can I find additional details, specifications and documents for a NB-PTCO-012?
Additional datasheets, footprints and schematics for NB-PTCO-012 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-012 fall under?
The NB-PTCO-012 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-012 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-012 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-012 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for NB-PTCO-012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-012 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-012?
You can fill out our help required form which you can use to request a quote for NB-PTCO-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.