Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
2,793
in stock
|
Buy Now | |
Farnell
from US$1.65
|
2,793
in stock
|
Buy Now | |
element14
from US$2.71
|
2,783
in stock
|
Buy Now | |
RS Americas
from US$1.62
|
1,960
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
440
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
Avnet Asia
from US$1.40
|
-
|
Buy Now | |
TTI Europe
from US$1.34
|
-
|
Buy Now | |
Richardson RFPD
from US$0.69
|
-
|
Buy Now | |
TE Store
from US$1.81
|
-
|
Buy Now | |
Sager
from US$1.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | Open Ends |
---|---|
Length (Body) | 2.3mm, .09in |
Wire Length | .393in, 10mm |
Height (Body) | .043in, 1.1mm |
Wire Diameter | .009in, .25mm |
Width (Body) | 2mm, .078in |
Wire Count | 2 |
Tolerance Class | Class B / F0.3 |
Sensor Package | Ceramic |
Sensor Type | Platinum Thin Film Temperature Sensor |
Element Material | Platinum |
Wire/Cladding Type | Ni/Au |
Model Number | PTFC102B1G0 |
Lead Wire Style | Ni/Au |
抵抗の参照温度 | 0°C |
T_ref for Accuracy | 0°C |
TCR at (T1 and T2) | 3850ppm/°C |
Ambient Temperature Range | -58 – 1112°F, -50 – 600°C |
Resistance (at T_ref) | 1000 (0 °C)Ω |
T1 and T2 for TCR | 0 and +100°C |
Accuracy (at T_ref) | ± .3°C |
Maximum Temperature | 1112°F, 600°C |
Rtd Sensor, Thin Film Platinum, 1K | Newark Electronics |
RTD SENSOR, THIN FILM PLATINUM, 1K | Farnell |
Sensor, PTFC102B1G0:PT1000, 2.0X2.3, B, Temperature, NB-PTCO-006 | TE Connectivity NB-PTCO-006 | RS Americas |
Sensor PTFC102B1G0 PT1000 2x2.3mm B | RS |
Temp Sensor Analog 2-Pin SIP Blister Box | Avnet America |
PTFC102B1G0 PT1000,2.0X2.3,B | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Pt1000, 2.0x2.3, Class B, PTFC102B1G0 RTD Element Type: Platinum Thin Film Temperature Element Tolerance Class: Class B / F0.3 Element Type: Ceramic Element Material: Platinum Lead Wire Style: Ni/Au Platinum Thin Film Temperature Element Class B / F0.3 Ceramic | Pt1000 Rtd Thin Film Element | Part Number: NB-PTCO-006 | Internal Number: NB-PTCO-006 | TE Connectivity | TE Store |
PTC Thermistors PTFC102B1G0 PT1000,2.0X2.3,B | Sager |
Where can I find additional details, specifications and documents for a NB-PTCO-006?
Additional datasheets, footprints and schematics for NB-PTCO-006 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-006 fall under?
The NB-PTCO-006 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-006 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-006 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-006 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS Americas and Chip One Stop have stock available or on a lead time for NB-PTCO-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-006 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-006?
You can fill out our help required form which you can use to request a quote for NB-PTCO-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.