Status: | Active |
---|---|
Series: | MX574A |
RoHS: | Unknown |
Complete ADC with Reference and Clock |
12-Bit Resolution and Linearity |
No Missing Codes Over Temperature |
150mW Power Dissipation |
8µs (MAX174), 15µs (MX674A), and 25µs (MX574A) Max Conversion Times |
Precision Low TC Reference: 10ppm/°C |
Monolithic BiCMOS Construction |
150ns Maximum Data Access Time |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 40 |
Data Bus | µP/12 |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 10 |
Unipolar VIN (V) (max) | 20 |
Bipolar VIN (±V) (max) | 10 |
INL (±LSB) | 1 |
Package/Pins | PDIP/28PLCC/28SOIC (W)/28 |
BudgetaryPrice (See Notes) | 18.85 |
Status: | Unknown |
---|---|
Series: | 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 40kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 11.4V |
Supply Voltage Max | 16.5V |
ADC / DAC Case Style | PLCC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Industry-Standard, 12-Bit ADC | Analog Devices |
Adc, Sar, 12Bit, 40Ksps, Plcc-28 | Newark Electronics |
ADC, SAR, 12BIT, 40KSPS, PLCC-28 | Farnell |
Where can I find additional details, specifications and documents for a MX574AJP+ ?
Additional datasheets, footprints and schematics for MX574AJP+ are listed on our Part Details page. You can also find images and similar parts to MX574AJP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MX574AJP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MX574AJP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MX574AJP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MX574AJP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MX574AJP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MX574AJP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MX574AJP+ often in real-time on the comparison pages.
What if I can't find stock of MX574AJP+ ?
You can fill out our help required form which you can use to request a quote for MX574AJP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.