Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 3.2V |
Luminous Intensity | 5.5cd |
Viewing Angle | 20° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 3.2V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Luminous Intensity Typ | 5500mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +80°C |
LED, WHITE | element14 |
Where can I find additional details, specifications and documents for a MV8W00.?
Additional datasheets, footprints and schematics for MV8W00. are listed on our Part Details page. You can also find images and similar parts to MV8W00. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MV8W00. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MV8W00. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MV8W00. fall under?
The MV8W00. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to MV8W00. when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MV8W00. you can contact the distributor directly for product support, shipping queries etc.
Is the MV8W00. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MV8W00. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MV8W00..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MV8W00. often in real-time on the comparison pages.
What if I can't find stock of MV8W00.?
You can fill out our help required form which you can use to request a quote for MV8W00. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.