Status: | Unknown |
---|---|
Series: | MUSBR Series |
RoHS: | Unknown |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.30
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$9.01
|
200
in stock
|
Buy Now | |
Avnet America
from US$6.66
|
200
in stock
|
Buy Now | |
Future Electronics
from US$7.97
|
150
in stock
|
Buy Now | |
element14
from US$8.20
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.08
|
8
in stock
|
Buy Now | |
PEI-Genesis
from US$4.70
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
RS Americas
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$8.01
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4 Position |
Connector Mounting | Panel Mount |
IP Rating | IP67 |
Product Range | MUSBR Series |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Rugged Ip67 Rohs Compliant: Yes |Amphenol Communications Solutions MUSBRA51130 | Newark Electronics |
Conn USB RCP 4 POS 2mm Solder ST Panel Mount 4 Terminal 1 Port | Avnet America |
USB Connectors Epoxy Free IP67 USB ST Type A Single | Future Electronics |
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67 | element14 |
Socket | Transfer Multisort Elektronik |
RUGGED USB 2 Gen 2, Type A,VER | PEI-Genesis |
Conn | RS Americas |
RUGGED USB TYPE A RIGHT ANGLE | TTI Europe |
Where can I find additional details, specifications and documents for a MUSBRA51130?
Additional datasheets, footprints and schematics for MUSBRA51130 are listed on our Part Details page. You can also find images and similar parts to MUSBRA51130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUSBRA51130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUSBRA51130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUSBRA51130 fall under?
The MUSBRA51130 is listed under Connectors > USB Connectors & Adapters > Sealed USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MUSBRA51130 when available in the Sealed USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUSBRA51130 you can contact the distributor directly for product support, shipping queries etc.
Is the MUSBRA51130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUSBRA51130 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for MUSBRA51130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUSBRA51130 often in real-time on the comparison pages.
What if I can't find stock of MUSBRA51130?
You can fill out our help required form which you can use to request a quote for MUSBRA51130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.