Status: | Unknown |
---|---|
Series: | MUSBR Series |
RoHS: | Unknown |
Prices starting from US$2.95
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4 Position |
Connector Mounting | Panel Mount |
IP Rating | IP67 |
Product Range | MUSBR Series |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Sealed Usb, 2.0 Type A, Receptacle, Ip67 | Newark Electronics |
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67 | element14 |
Conn USB RCP 4 POS 2mm Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a MUSBRA11130?
Additional datasheets, footprints and schematics for MUSBRA11130 are listed on our Part Details page. You can also find images and similar parts to MUSBRA11130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUSBRA11130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUSBRA11130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUSBRA11130 fall under?
The MUSBRA11130 is listed under Connectors > USB Connectors & Adapters > Sealed USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MUSBRA11130 when available in the Sealed USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUSBRA11130 you can contact the distributor directly for product support, shipping queries etc.
Is the MUSBRA11130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUSBRA11130 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MUSBRA11130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUSBRA11130 often in real-time on the comparison pages.
What if I can't find stock of MUSBRA11130?
You can fill out our help required form which you can use to request a quote for MUSBRA11130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.