Status: | Unknown |
---|---|
Series: | MUSB Series |
RoHS: | Unknown |
Prices starting from US$8.33
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4 Position |
Connector Mounting | Panel Mount |
IP Rating | IP67 |
Product Range | MUSB Series |
Sealed Usb, 2.0 Type A, Receptacle, Ip67 | Newark Electronics |
USB Connectors Rugged USB-type A vertical | Rapid Electronics |
FIELD BUS | Avnet America |
Connector, MUSBA51105-Type A ,ver, dust cvr | Amphenol Commercial (Amphenol CS) MUSBA51105 | RS Americas |
Where can I find additional details, specifications and documents for a MUSBA51105?
Additional datasheets, footprints and schematics for MUSBA51105 are listed on our Part Details page. You can also find images and similar parts to MUSBA51105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUSBA51105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUSBA51105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUSBA51105 fall under?
The MUSBA51105 is listed under Connectors > USB Connectors & Adapters > Sealed USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MUSBA51105 when available in the Sealed USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUSBA51105 you can contact the distributor directly for product support, shipping queries etc.
Is the MUSBA51105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUSBA51105 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for MUSBA51105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUSBA51105 often in real-time on the comparison pages.
What if I can't find stock of MUSBA51105?
You can fill out our help required form which you can use to request a quote for MUSBA51105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.