Status: | Unknown |
---|---|
Series: | MUSB Series |
RoHS: | Unknown |
Prices starting from US$8.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.15
|
No stock
|
Buy Now | |
element14
from US$11.20
|
48
in stock
|
Buy Now | |
Farnell
from US$12.13
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$15.45
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$16.60
|
13
in stock
|
Buy Now | |
Rutronik
from US$11.05
|
-
|
Buy Now | |
Avnet America
from US$8.85
|
-
|
Buy Now | |
RS Americas
from US$27.40
|
-
|
Buy Now | |
TTI Europe
from US$8.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4 Position |
Connector Mounting | Panel Mount |
IP Rating | IP67 |
Product Range | MUSB Series |
Usb Conn, 2.0, A Rcpt, 4Pos, Panel Rohs Compliant: Yes |Amphenol Communications Solutions MUSBA111M5 | Newark Electronics |
USB CONN, 2.0, A RCPT, 4POS, PANEL | element14 |
USB Connectors Rugged USB A R/A | Rapid Electronics |
4P USB2.0A RECEPTACLE CONN | Rutronik |
Conn USB RCP 4 POS Solder RA Thru-Hole 4 Terminal 1 Port Bulk | Avnet America |
Connector, MUSBA111M5-Typ A, RA, dust cvr | Amphenol Commercial (Amphenol CS) MUSBA111M5 | RS Americas |
TYP A RA DUST CVR | TTI Europe |
Where can I find additional details, specifications and documents for a MUSBA111M5?
Additional datasheets, footprints and schematics for MUSBA111M5 are listed on our Part Details page. You can also find images and similar parts to MUSBA111M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUSBA111M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUSBA111M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUSBA111M5 fall under?
The MUSBA111M5 is listed under Connectors > USB Connectors & Adapters > Sealed USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MUSBA111M5 when available in the Sealed USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUSBA111M5 you can contact the distributor directly for product support, shipping queries etc.
Is the MUSBA111M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUSBA111M5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for MUSBA111M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUSBA111M5 often in real-time on the comparison pages.
What if I can't find stock of MUSBA111M5?
You can fill out our help required form which you can use to request a quote for MUSBA111M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.