Status: | Active |
---|---|
Series: | MUR1660CT |
RoHS: | Compliant |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
1,810
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
1,810
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
280
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
Avnet Asia
from US$0.90
|
-
|
Buy Now | |
Farnell
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast 35 and 60 Nanosecond Recovery Times |
175 C Operating Junction Temperature |
Epoxy Meets UL94, VO @ 1/8" |
High Temperature Glass Passivated Junction |
High Voltage Capability to 600 Volts |
Low Leakage Specified @ 150 C Case Temperature |
Current Derating @ Both Case and Ambient Temperatures Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Marking: U1610, U1615, U1620, U1640, U1660 |
Description | MUR1660CT |
---|---|
Compliance | Pb-free |
Type | Ultrafast |
IO(rec) Max (A) | 16 |
trr Max (ns) | 60 |
VRRM Max (V) | 600 |
VFM Max (V) | 1.5 |
IFSM Max (A) | 100 |
IR Max (mA) | 0.5 |
Package Type | TO-220-3 |
Rec T0220 16A 600V Ultfst Rohs Compliant: Yes |Onsemi MUR1660CTG | Newark Electronics |
Diode Switching 600V 16A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier diode,MUR1660CTG 2X8A 600V | RS |
MUR Series 16 A 600 V 35 ns Flange Mount SWITCHMODEÔ Power Rectifier - TO-220AB | Future Electronics |
DIODE, ULTRAFAST, 16A, 600V | element14 |
Where can I find additional details, specifications and documents for a MUR1660CTG?
Additional datasheets, footprints and schematics for MUR1660CTG are listed on our Part Details page. You can also find images and similar parts to MUR1660CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1660CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1660CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1660CTG fall under?
The MUR1660CTG is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MUR1660CTG when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1660CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1660CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MUR1660CTG have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, RS and Future Electronics have stock available or on a lead time for MUR1660CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1660CTG often in real-time on the comparison pages.
What if I can't find stock of MUR1660CTG?
You can fill out our help required form which you can use to request a quote for MUR1660CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.