Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 975mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
RECTIFIER, DUAL, 16A, 100V, TO-220 | Farnell |
Rectifier, Dual, 16A, 100V, To-220 |Onsemi MUR1610CTG | Newark Electronics |
Where can I find additional details, specifications and documents for a MUR1610CTG?
Additional datasheets, footprints and schematics for MUR1610CTG are listed on our Part Details page. You can also find images and similar parts to MUR1610CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MUR1610CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MUR1610CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MUR1610CTG fall under?
The MUR1610CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MUR1610CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MUR1610CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MUR1610CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MUR1610CTG have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MUR1610CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MUR1610CTG often in real-time on the comparison pages.
What if I can't find stock of MUR1610CTG?
You can fill out our help required form which you can use to request a quote for MUR1610CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.