Status: | Unknown |
---|---|
Series: | MTZJT Series |
RoHS: | Unknown |
No distributors results available
Zener Voltage Vz Typ | 6.8V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | DO-34 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
Product Range | MTZJT Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Power Dissipation Max | 500mW |
Termination Type | Axial Leaded |
Test Current | 5mA |
Where can I find additional details, specifications and documents for a MTZJT-776.8B?
Additional datasheets, footprints and schematics for MTZJT-776.8B are listed on our Part Details page. You can also find images and similar parts to MTZJT-776.8B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTZJT-776.8B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTZJT-776.8B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTZJT-776.8B fall under?
The MTZJT-776.8B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MTZJT-776.8B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTZJT-776.8B you can contact the distributor directly for product support, shipping queries etc.
Is the MTZJT-776.8B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTZJT-776.8B have stock available?
There is no stock from authorised distributors for MTZJT-776.8B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTZJT-776.8B often in real-time on the comparison pages.
What if I can't find stock of MTZJT-776.8B?
You can fill out our help required form which you can use to request a quote for MTZJT-776.8B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.