Status: | Unknown |
---|---|
Series: | MTL Series |
RoHS: | Unknown |
Prices starting from US$5.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.27
|
35
in stock
|
Buy Now | |
RS Americas
from US$13.33
|
158
in stock
|
Buy Now | |
Chip One Stop
from US$5.54
|
144
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.24
|
76
in stock
|
Buy Now | |
element14
from US$15.90
|
53
in stock
|
Buy Now | |
Farnell
from US$17.47
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$19.42
|
24
in stock
|
Buy Now | |
Electro Enterprises
from US$17.82
|
13
in stock
|
Buy Now | |
Rutronik
from US$7.36
|
-
|
Buy Now | |
Avnet America
from US$16.91
|
-
|
Buy Now | |
Distrelec
from US$17.36
|
-
|
Buy Now | |
TE Store
from US$33.62
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | MTL Series |
Contact Current Max | 6A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 125V |
Switch Terminals | Wire Leaded |
Contact Voltage DC Nom | - |
SVHC | No SVHC (07-Jul-2017) |
Switch, Toggle(locking), Panel Mnt, 6 A, 125 VAC, SPDT, On-None-On, Solder/QC | TE Connectivity MTL106D | RS Americas |
TOGGLE SWITCH, SPDT, 6A, 125VAC, PANEL | element14 |
Toggle Switch | Newark Electronics |
Switch Toggle ON None ON SPDT Lock Toggle Wire Lug 6A 250VAC 28VDC Panel Mount with Threads | Avnet America |
MTL106D=(MSTL) SWITCH TOG LOCK Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Alloy Switch Contact Plating Material: Gold Flash over Silver Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Alloy Gold Flash over Silver | Toggle Switch | Part Number: MTL106D | Internal Number: 3-1437559-4 | TE Connectivity | TE Store |
TYCO ALCOSWITCH - TOGGLE SWIT | Relay Specialties |
Where can I find additional details, specifications and documents for a MTL106D?
Additional datasheets, footprints and schematics for MTL106D are listed on our Part Details page. You can also find images and similar parts to MTL106D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTL106D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTL106D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTL106D fall under?
The MTL106D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MTL106D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTL106D you can contact the distributor directly for product support, shipping queries etc.
Is the MTL106D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTL106D have stock available?
Authorised distributors including RS Americas, Chip One Stop, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for MTL106D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTL106D often in real-time on the comparison pages.
What if I can't find stock of MTL106D?
You can fill out our help required form which you can use to request a quote for MTL106D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.