Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Cat5/Cat5E Rj45 Modular Jack 8 Position 1 Port | Newark Electronics |
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, TH | element14 |
Where can I find additional details, specifications and documents for a MTJ-88FX1?
Additional datasheets, footprints and schematics for MTJ-88FX1 are listed on our Part Details page. You can also find images and similar parts to MTJ-88FX1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTJ-88FX1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTJ-88FX1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTJ-88FX1 fall under?
The MTJ-88FX1 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MTJ-88FX1 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTJ-88FX1 you can contact the distributor directly for product support, shipping queries etc.
Is the MTJ-88FX1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTJ-88FX1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for MTJ-88FX1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTJ-88FX1 often in real-time on the comparison pages.
What if I can't find stock of MTJ-88FX1?
You can fill out our help required form which you can use to request a quote for MTJ-88FX1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.