Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Through Hole Mount |
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION | element14 |
Cat5/Cat5E Rj45 Modular Jack 8 Position 1 Port | Newark Electronics |
Where can I find additional details, specifications and documents for a MTJ-883X1?
Additional datasheets, footprints and schematics for MTJ-883X1 are listed on our Part Details page. You can also find images and similar parts to MTJ-883X1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MTJ-883X1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MTJ-883X1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MTJ-883X1 fall under?
The MTJ-883X1 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to MTJ-883X1 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MTJ-883X1 you can contact the distributor directly for product support, shipping queries etc.
Is the MTJ-883X1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MTJ-883X1 have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for MTJ-883X1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MTJ-883X1 often in real-time on the comparison pages.
What if I can't find stock of MTJ-883X1?
You can fill out our help required form which you can use to request a quote for MTJ-883X1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.