Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Prices starting from US$14.44
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 110VDC |
Contact Current | 10A |
Product Range | MT Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 10kohm |
Approvals & Standards | UL |
SVHC | No SVHC (12-Jan-2017) |
Mt321110 |Schrack Te Connectivity MT321110 | Newark Electronics |
MT321110 | Rapid Electronics |
Electromechanical Relay 3PDT 10A 110VDC 10KOhm Plug-In | Avnet America |
RELAY, MULTIMODE, 110 VDC, 3 CO CONTACTS, 11 PIN, W/ TEST BUTTON | TE Connectivity MT321110 | RS Americas |
POWER RELAY, 3PDT, 10A, 240VAC, PANEL | Farnell |
Where can I find additional details, specifications and documents for a MT321110?
Additional datasheets, footprints and schematics for MT321110 are listed on our Part Details page. You can also find images and similar parts to MT321110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT321110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT321110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT321110 fall under?
The MT321110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT321110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT321110 you can contact the distributor directly for product support, shipping queries etc.
Is the MT321110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT321110 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MT321110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT321110 often in real-time on the comparison pages.
What if I can't find stock of MT321110?
You can fill out our help required form which you can use to request a quote for MT321110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.