Status: | Unknown |
---|---|
Series: | MT Series |
RoHS: | Unknown |
Prices starting from US$13.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.36
|
28
in stock
|
Buy Now | |
Rapid Electronics
from US$17.96
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$23.00
|
28
in stock
|
Buy Now | |
Avnet America
from US$13.23
|
-
|
Buy Now | |
RS Americas
from US$15.80
|
-
|
Buy Now | |
element14
from US$19.18
|
-
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | MT Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 110ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
AC Coil Power | 2.3VA |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 80% |
Coil Operating Upper Percent Limit | 140% |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 10A |
Contact Current DC Max | 20A |
Contact Current Max | 10A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
DC Coil Power | 1.2W |
Dielectric Strength VDC | 2500V |
External Depth | 35.5mm |
External Height | 57mm |
External Length / Height | 57mm |
External Width | 35.5mm |
Nom Operating Power | 1.3W |
Operating Temperature Max | 50°C |
Operating Temperature Min | -45°C |
Operating Time | 12ms |
Relay Type | Power |
Release Time | 9ms |
Weight | 80g |
Mt321012 |Schrack Te Connectivity MT321012 | Newark Electronics |
General Purpose Relays 3P TST BTN LED 12VDC | Rapid Electronics |
Electromechanical Relay 3PDT 20A 12VDC 110Ohm Socket | Avnet America |
RELAY, MULTIMODE, 12 VDC, 3 CO CONTACTS, 11 PIN, W/ TEST BUTTON | TE Connectivity MT321012 | RS Americas |
RELAY, DPDT, 12VDC, 10A | Farnell |
Where can I find additional details, specifications and documents for a MT321012?
Additional datasheets, footprints and schematics for MT321012 are listed on our Part Details page. You can also find images and similar parts to MT321012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MT321012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MT321012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MT321012 fall under?
The MT321012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MT321012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MT321012 you can contact the distributor directly for product support, shipping queries etc.
Is the MT321012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MT321012 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for MT321012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MT321012 often in real-time on the comparison pages.
What if I can't find stock of MT321012?
You can fill out our help required form which you can use to request a quote for MT321012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.