MSP430F5310IPTR Semiconductors - ICs by Texas Instruments

MCU 16BIT MSP430 25MHZ LQFP-48

Status: Unknown
Series: MSP430 Family MSP430F5x Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.40

Distributor Stock
Logo for Farnell
Farnell
from US$4.70
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.40
170,617
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$2.72
940
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.93
-
Buy Now
Logo for element14
element14
from US$2.03
-
Buy Now

Specifications

Product Range MSP430 Family MSP430F5x Series Microcontrollers
Architecture MSP430
No. of Bits 16bit
CPU Speed 25MHz
Program Memory Size 32KB, 32KB
RAM Memory Size 6KB
No. of Pins 48Pins
MCU Case Style LQFP
No. of I/O's 47I/O's
Embedded Interface Type I2C SPI UART
Supply Voltage Min 1.8V
Supply Voltage Max 3.6V
MCU Family MSP430
MCU Series MSP430F5x
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Controller Family/Series MSP430
MPU Core Size 16bit
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Peripherals ADC Comparator PWM Timer

Alternative Descriptions

25 MHz MCU with 32KB Flash, 6KB SRAM, 10-bit ADC, comparator, DMA, UART/SPI/I2C, HW multiplier | Texas Instruments
MC 16bit 1,8V 32kB Flash 25MHz LQFP48 | Schukat Electronic
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-48 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MSP430F5310IPTR?

Additional datasheets, footprints and schematics for MSP430F5310IPTR are listed on our Part Details page. You can also find images and similar parts to MSP430F5310IPTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MSP430F5310IPTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F5310IPTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MSP430F5310IPTR fall under?

The MSP430F5310IPTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to MSP430F5310IPTR when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F5310IPTR you can contact the distributor directly for product support, shipping queries etc.

Is the MSP430F5310IPTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MSP430F5310IPTR have stock available?

Authorised distributors including Texas Instruments, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for MSP430F5310IPTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MSP430F5310IPTR often in real-time on the comparison pages.

What if I can't find stock of MSP430F5310IPTR?

You can fill out our help required form which you can use to request a quote for MSP430F5310IPTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay