Status: | Unknown |
---|---|
Series: | MSP430 Family MSP430F2x Series Microcontrollers |
RoHS: | Unknown |
Product Range | MSP430 Family MSP430F2x Series Microcontrollers |
---|---|
Architecture | MSP430 |
No. of Bits | 16bit |
CPU Speed | 16MHz |
Program Memory Size | 2KB |
RAM Memory Size | 128Byte |
No. of Pins | 14Pins |
MCU Case Style | TSSOP |
No. of I/O's | 10I/O's |
Embedded Interface Type | I2C SPI |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | MSP430 |
MCU Series | MSP430F2x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mcu, Msp430, 16Mhz, Tssop-14 | Newark Electronics |
MCU, MSP430, 16MHZ, TSSOP-14 | element14 |
MC 16bit 1,8V 2kB Flash 16MHz TSSOP14 | Schukat Electronic |
16 MHz MCU with 2KB Flash, 128B SRAM, 10-bit ADC, timer, I2C/SPI | Texas Instruments |
Where can I find additional details, specifications and documents for a MSP430F2012IPWR?
Additional datasheets, footprints and schematics for MSP430F2012IPWR are listed on our Part Details page. You can also find images and similar parts to MSP430F2012IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP430F2012IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP430F2012IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP430F2012IPWR fall under?
The MSP430F2012IPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MSP430F2012IPWR when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP430F2012IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the MSP430F2012IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP430F2012IPWR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Texas Instruments have stock available or on a lead time for MSP430F2012IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP430F2012IPWR often in real-time on the comparison pages.
What if I can't find stock of MSP430F2012IPWR?
You can fill out our help required form which you can use to request a quote for MSP430F2012IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.