Status: | Unknown |
---|---|
Series: | MSP Series |
RoHS: | Unknown |
Prices starting from US$3.45
Switch Operation | On-(Off) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | MSP Series |
Actuation Type | Plunger |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Current AC Max | 3A |
Contact Current Rating | 3A |
Contact Resistance | 100mohm |
External Depth | 12mm |
External Length / Height | 21mm |
External Width | 12mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 10000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 6.4mm |
Thread Size | 1/4 x 40UNS |
Msp103B=Switch P/B N.c. Black |Alcoswitch Te Connectivity MSP103B | Newark Electronics |
Pushbutton Switches SPST-NC BLK ACT PNL | Rapid Electronics |
PUSHBUTTON SWITCH, SPST, MOM, NC | element14 |
Status: | Unknown |
---|---|
Series: | MSP Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 24V |
Contact Current Max | 3A |
Switch Terminals | Solder |
Product Range | MSP Series |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Plunger |
Actuator / Cap Colour | Orange |
Colour | Black |
Contact Current @ Contact Voltage AC Max | 1A |
Contact Current @ Contact Voltage AC Min | 3A |
Contact Current AC Max | 3A |
Contact Resistance Max | 30mohm |
External Diameter | 12mm |
External Length / Height | 17.5mm |
Height Max | 26mm |
Insulation Resistance | 500Mohm |
Lead Spacing | 6mm |
Material | Phenolformaldehyde |
No. of Mechanical Operations | 30000 |
Operating Temperature Max | 110°C |
Operating Temperature Min | -45°C |
Panel Cutout Diameter | 6mm |
Proof Voltage | 1000V |
Shaft Diameter | 4mm |
Thread Size | M6 x 0.75 |
Travel | 2.5mm |
Switch Push Button ON Mom SPDT Round Button 3A 250VAC 24VDC Momentary Contact Solder Lug Panel Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a MSP103B?
Additional datasheets, footprints and schematics for MSP103B are listed on our Part Details page. You can also find images and similar parts to MSP103B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP103B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP103B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP103B fall under?
The MSP103B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MSP103B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP103B you can contact the distributor directly for product support, shipping queries etc.
Is the MSP103B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP103B have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MSP103B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP103B often in real-time on the comparison pages.
What if I can't find stock of MSP103B?
You can fill out our help required form which you can use to request a quote for MSP103B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.