Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 16bit |
Silicon Family Name | MSP430G2xx |
Core Architecture | MSP430 |
Core Sub-Architecture | MSP430 |
Silicon Core Number | MSP430G2452 |
Kit Contents | Dev Board MSP430G2452 32.768kHz Crystal 4 PCB 1x14pin Headers 2 IC Samples of MSP430G2452IPW20 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 20 & 28pin ZIF Socket for MSP430 TSSOP Devices JTAG Adapter Supports all Debugging Interfaces |
Dev Board, 20/28Pin Tssop Zif | Newark Electronics |
MSP-TS430PW28A - 28-pin Target Development Board for MSP430F2x and MSP430G2x MCUs | Texas Instruments |
Where can I find additional details, specifications and documents for a MSP-TS430PW28A?
Additional datasheets, footprints and schematics for MSP-TS430PW28A are listed on our Part Details page. You can also find images and similar parts to MSP-TS430PW28A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-TS430PW28A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-TS430PW28A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-TS430PW28A fall under?
The MSP-TS430PW28A is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MSP-TS430PW28A when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-TS430PW28A you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-TS430PW28A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-TS430PW28A have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for MSP-TS430PW28A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-TS430PW28A often in real-time on the comparison pages.
What if I can't find stock of MSP-TS430PW28A?
You can fill out our help required form which you can use to request a quote for MSP-TS430PW28A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.