Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC430F6137 CC430F5137 AMB8520 |
Kit Application Type | RF / IF |
Application Sub Type | RF Transceiver |
Kit Contents | Based Board CC430F6137 Satellite Board CC430F5137 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | MSP430 MCU w/ RF Core 433MHz On-board Emulator 96 Segment LCD Display Antenna Dock Connector |
Dev.kit: TI CC430 | Transfer Multisort Elektronik |
DEV BOARD, CC430F5137/6137 433MHZ RF SOC | element14 |
Where can I find additional details, specifications and documents for a MSP-EXPCC430RF4?
Additional datasheets, footprints and schematics for MSP-EXPCC430RF4 are listed on our Part Details page. You can also find images and similar parts to MSP-EXPCC430RF4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MSP-EXPCC430RF4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MSP-EXPCC430RF4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MSP-EXPCC430RF4 fall under?
The MSP-EXPCC430RF4 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MSP-EXPCC430RF4 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MSP-EXPCC430RF4 you can contact the distributor directly for product support, shipping queries etc.
Is the MSP-EXPCC430RF4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MSP-EXPCC430RF4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for MSP-EXPCC430RF4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MSP-EXPCC430RF4 often in real-time on the comparison pages.
What if I can't find stock of MSP-EXPCC430RF4?
You can fill out our help required form which you can use to request a quote for MSP-EXPCC430RF4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.