Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
266
in stock
|
Buy Now | |
Electro Enterprises
from US$0.76
|
992
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
444
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
266
in stock
|
Buy Now | |
element14
from US$0.86
|
266
in stock
|
Buy Now | |
PEI-Genesis
from US$0.90
|
107
in stock
|
Buy Now | |
Avnet America
from US$8.30
|
19
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
987
in stock
|
Buy Now | |
Heilind Electronics
-
|
329
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Reducing Bushing |
---|---|
For Use With | MS3057-C Size 16/16S/20/22/24/28 Waterproof Cable Clamp |
Product Range | - |
Approval Category | MIL-C-5015 |
Cable Diameter Max | 13.5mm |
Cable Diameter Min | 11.1mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector Accessories Telescoping Bushing Rubber | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Accessories Telescoping Bushing Rubber SZ 16/16S | Amphenol Industrial MS3420-8A | RS Americas |
Reducing Bushing, 13.5Mm/11.1Mm | Newark Electronics |
REDUCING BUSHING, 13.5MM/11.1MM | element14 |
Connector Accessories Sleeve Shell Size 16 | Avnet Abacus |
Where can I find additional details, specifications and documents for a MS3420-8A?
Additional datasheets, footprints and schematics for MS3420-8A are listed on our Part Details page. You can also find images and similar parts to MS3420-8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3420-8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3420-8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3420-8A fall under?
The MS3420-8A is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3420-8A when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3420-8A you can contact the distributor directly for product support, shipping queries etc.
Is the MS3420-8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3420-8A have stock available?
Authorised distributors including Electro Enterprises, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for MS3420-8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3420-8A often in real-time on the comparison pages.
What if I can't find stock of MS3420-8A?
You can fill out our help required form which you can use to request a quote for MS3420-8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.