Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.28
|
21,334
in stock
|
Buy Now | |
PEI-Genesis
from US$0.78
|
6,107
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
5,065
in stock
|
Buy Now | |
Electro Enterprises
from US$0.82
|
1,104
in stock
|
Buy Now | |
element14
from US$11.50
|
175
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$3.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Reducing Bushing |
---|---|
For Use With | MS3057-A Size 18 Cable Clamp |
Product Range | - |
Approval Category | MIL-C-5015 |
Cable Diameter Max | 14.27mm |
Strain Relief Material | Rubber |
BUSHING, FOR SIZE 18 MS3057-10A | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Telescoping Bushing |
---|---|
For Use With | MS3057-A, MS3057-C Circular Cable Clamp |
Circular Connector Bushing, Reducing Bushing, Ms3057-A Size 18 Cable Clamp |Amphenol Aerospace MS3420-10 | Newark Electronics |
Bush | Amar Radio Corporation |
Connector Accessories Synthetic Rubber Bushing Shell Size 10 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Telescoping Bushing |
---|---|
For Use With | MS3057-A, MS3057-C Circular Cable Clamp |
Connector Accessories Telescoping Bushing Rubber | Avnet America |
Where can I find additional details, specifications and documents for a MS3420-10?
Additional datasheets, footprints and schematics for MS3420-10 are listed on our Part Details page. You can also find images and similar parts to MS3420-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MS3420-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MS3420-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MS3420-10 fall under?
The MS3420-10 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to MS3420-10 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MS3420-10 you can contact the distributor directly for product support, shipping queries etc.
Is the MS3420-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MS3420-10 have stock available?
Authorised distributors including Farnell, PEI-Genesis, Newark Electronics, Electro Enterprises and element14 have stock available or on a lead time for MS3420-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MS3420-10 often in real-time on the comparison pages.
What if I can't find stock of MS3420-10?
You can fill out our help required form which you can use to request a quote for MS3420-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.